Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers M430FR5989SRGCREP

Description
Win Source Part Number: 1212178-M430FR5989SR GCREP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -V62/16627-01XE-NDR, 296-51426-6,296-5142 6-2,296-51426-1,-V62 /16627-01XE,M430FR59 89SRGCREP-ND Base Product Number: M430FR5989
Request a Quote Datasheet
Description
Win Source Part Number: 1212178-M430FR5989SR GCREP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -V62/16627-01XE-NDR, 296-51426-6,296-5142 6-2,296-51426-1,-V62 /16627-01XE,M430FR59 89SRGCREP-ND Base Product Number: M430FR5989
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1212178-M430FR5989SRGCREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1212178-M430FR5989SRGCREP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1212178-M430FR5989SRGCREP
Win Source Part Number: 1212178-M430FR5989SR GCREP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A002A1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -V62/16627-01XE-NDR, 296-51426-6,296-5142 6-2,296-51426-1,-V62 /16627-01XE,M430FR59 89SRGCREP-ND Base Product Number: M430FR5989

Win Source Part Number: 1212178-M430FR5989SRGCREP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: CPUXV2
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A002A1
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -V62/16627-01XE-NDR,296-51426-6,296-51426-2,296-51426-1,-V62/16627-01XE,M430FR5989SRGCREP-ND
Base Product Number: M430FR5989

Buy Now Datasheet
Singapore, Singapore
16-bit 128KB 16MHz VQFN Embedded Microcontroller MCU
685-M430FR5989SRGCREP
16-bit 128KB 16MHz VQFN Embedded Microcontroller MCU 685-M430FR5989SRGCREP
16-Bit MCU, 128KB FRAM, 48 I/O, 16MHz, 64-VQFN Product overview: M430FR5989SRGCREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 16MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430FR5989SRGCRE P can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB FRAM, 48 I/O, 16MHz, 64-VQFN Product overview: M430FR5989SRGCREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 16MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430FR5989SRGCREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-51426-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51426-6-ND
Microcontrollers 296-51426-6-ND
CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-51426-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51426-2-ND
Microcontrollers 296-51426-2-ND
CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-51426-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51426-1-ND
Microcontrollers 296-51426-1-ND
CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - M430FR5989SRGCREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M430FR5989SRGCREP
Microcontrollers M430FR5989SRGCREP
CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - M430FR5989SRGCREP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M430FR5989SRGCREP
Embedded - Microcontrollers M430FR5989SRGCREP
IC MCU 16BIT 128KB FRAM 64VQFN

IC MCU 16BIT 128KB FRAM 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M430FR5989SRGCREP
16-bit Microcontrollers - MCU M430FR5989SRGCREP
16-bit Microcontrollers - MCU 16 MHz ULP Microcontroller Featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -55 to 95

16-bit Microcontrollers - MCU 16 MHz ULP Microcontroller Featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -55 to 95

Buy Now Datasheet
Microcontrollers - M430FR5989SRGCREP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M430FR5989SRGCREP
Microcontrollers M430FR5989SRGCREP
IC MCU 16BIT 128KB FRAM 64VQFN

IC MCU 16BIT 128KB FRAM 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1212178-M430FR5989SRGCREP 685-M430FR5989SRGCREP 296-51426-6-ND M430FR5989SRGCREP M430FR5989SRGCREP M430FR5989SRGCREP M430FR5989SRGCREP
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 128KB 16MHz VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
RAM 128 KB 2 KB 2 KB 2 KB
ROM Type FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C161CSLFCAFXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details