Texas Instruments MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM MSP430F112IDWR

Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F112 16-Bit  Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM - MSP430F112IDWR - Texas Instruments
Dallas, TX, United States
MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM
MSP430F112IDWR
MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM MSP430F112IDWR
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU
685-MSP430F112IDWR
Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU 685-MSP430F112IDWR
16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 20-SOIC, Industrial Product overview: MSP430F112IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IDWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 20-SOIC, Industrial Product overview: MSP430F112IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F112IDWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F112IDWR-ND
Microcontrollers MSP430F112IDWR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F112IDWR - 125100-MSP430F112IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F112IDWR
125100-MSP430F112IDWR
Embedded - Embedded - Microcontrollers - MSP430F112IDWR 125100-MSP430F112IDWR
Manufacturer: Texas Instruments Win Source Part Number: 125100-MSP430F112IDW R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125100-MSP430F112IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F112IDWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F112IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F112IDWR
Embedded - Microcontrollers MSP430F112IDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F112IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F112IDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F112IDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F112IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F112IDWR
Microcontrollers MSP430F112IDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F112IDWR 685-MSP430F112IDWR MSP430F112IDWR-ND 125100-MSP430F112IDWR MSP430F112IDWR MSP430F112IDWR MSP430F112IDWR MSP430F112IDWR
Product Name MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F112IDWR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products