Texas Instruments MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IRTDT

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F133IRTDT is a 16-bit ultra-low-power microcontroller with 8KB of Flash memory and 256 bytes of RAM, featuring a 12-bit ADC, a hardware multiplier, one USART, and 48 I/O pins. It operates from 1.8V to 3.6V with active mode consumption of 280 µA at 1MHz and 2.2V, and standby mode consumption of 1.6 µA. The device is packaged in a 64-pin VQFN with a body size of 9mm × 9mm and supports operating temperatures from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F133IRTDT is a 16-bit ultra-low-power microcontroller with 8KB of Flash memory and 256 bytes of RAM, featuring a 12-bit ADC, a hardware multiplier, one USART, and 48 I/O pins. It operates from 1.8V to 3.6V with active mode consumption of 280 µA at 1MHz and 2.2V, and standby mode consumption of 1.6 µA. The device is packaged in a 64-pin VQFN with a body size of 9mm × 9mm and supports operating temperatures from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART - MSP430F133IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART
MSP430F133IRTDT
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IRTDT
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F133IRTDT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F133IRTDT - 024405-MSP430F133IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F133IRTDT
024405-MSP430F133IRTDT
Embedded - Embedded - Microcontrollers - MSP430F133IRTDT 024405-MSP430F133IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 024405-MSP430F133IRT DT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 024405-MSP430F133IRTDT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Buy Now Datasheet
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU - 685-MSP430F133IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F133IRTDT
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F133IRTDT
8MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F133IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IRTDT can be used for catalog matching and distributor lookup.

8MHz 16-Bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F133IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-17141-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17141-2-ND
Microcontrollers 296-17141-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F133IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F133IRTDT
Microcontrollers MSP430F133IRTDT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F133IRTDT
16-bit Microcontrollers - MCU MSP430F133IRTDT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr 256B RAM ADC

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr 256B RAM ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F133IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F133IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F133IRTDT
IC MCU 16BIT 8KB FLASH 64VQFN

IC MCU 16BIT 8KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F133IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F133IRTDT
Embedded - Microcontrollers MSP430F133IRTDT
IC MCU 16BIT 8KB FLASH 64VQFN

IC MCU 16BIT 8KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F133IRTDT MSP430F133IRTDT 024405-MSP430F133IRTDT 685-MSP430F133IRTDT 296-17141-2-ND MSP430F133IRTDT MSP430F133IRTDT MSP430F133IRTDT MSP430F133IRTDT
Product Name MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART Embedded - Embedded - Microcontrollers - MSP430F133IRTDT 16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details