Texas Instruments MSP430AFE233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 MSP430AFE233IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 - MSP430AFE233IPWR - Texas Instruments
Dallas, TX, United States
MSP430AFE233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24
MSP430AFE233IPWR
MSP430AFE233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 MSP430AFE233IPWR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-40407-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40407-2-ND
Microcontrollers 296-40407-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 12MHz 8KB 2.2V Embedded Microcontroller MCU
685-MSP430AFE233IPWR
16-bit 12MHz 8KB 2.2V Embedded Microcontroller MCU 685-MSP430AFE233IPWR
12MHz 16-bit MCU, 8KB Flash, 512B RAM, 3x 24-bit ADC, 2.2V, 24-TSSOP Product overview: MSP430AFE233IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz, 8KB, 2.2V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, 8KB, 2.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE233IPWR can be used for catalog matching and distributor lookup.

12MHz 16-bit MCU, 8KB Flash, 512B RAM, 3x 24-bit ADC, 2.2V, 24-TSSOP Product overview: MSP430AFE233IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz, 8KB, 2.2V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, 8KB, 2.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE233IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE233IPWR - 1227243-MSP430AFE233IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE233IPWR
1227243-MSP430AFE233IPWR
Embedded - Embedded - Microcontrollers - MSP430AFE233IPWR 1227243-MSP430AFE233IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227243-MSP430AFE233 IPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1227243-MSP430AFE233IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Portable Devices

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE233IPWR
16-bit Microcontrollers - MCU MSP430AFE233IPWR
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Microcontrollers - MSP430AFE233IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE233IPWR
Microcontrollers MSP430AFE233IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE233IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE233IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE233IPWR
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430AFE233IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE233IPWR
Embedded - Microcontrollers MSP430AFE233IPWR
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE233IPWR 296-40407-2-ND 685-MSP430AFE233IPWR 1227243-MSP430AFE233IPWR MSP430AFE233IPWR MSP430AFE233IPWR MSP430AFE233IPWR MSP430AFE233IPWR
Product Name MSP430AFE233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 Microcontrollers 16-bit 12MHz 8KB 2.2V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430AFE233IPWR 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers