Texas Instruments MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IPM

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F133IPM is a 16-bit ultra-low-power microcontroller with 8 kB of Flash memory and 256 bytes of RAM, featuring a 12-bit analog-to-digital converter and one USART interface. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 85 °C. The device supports a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 280 µA at 1 MHz and 2.2 V, standby mode consumption of 1.6 µA, and off mode RAM retention of 0.1 µA. Five power-saving modes are available, with wakeup from standby in less than 6 µs. The device includes a 16-bit timer_B with seven capture/compare registers, a 16-bit timer_A with three capture/compare registers, an on-chip comparator, and a hardware multiplier.

Datasheet Summary
Powered by GS/AI

The MSP430F133IPM is a 16-bit ultra-low-power microcontroller with 8 kB of Flash memory and 256 bytes of RAM, featuring a 12-bit analog-to-digital converter and one USART interface. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 85 °C. The device supports a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 280 µA at 1 MHz and 2.2 V, standby mode consumption of 1.6 µA, and off mode RAM retention of 0.1 µA. Five power-saving modes are available, with wakeup from standby in less than 6 µs. The device includes a 16-bit timer_B with seven capture/compare registers, a 16-bit timer_A with three capture/compare registers, an on-chip comparator, and a hardware multiplier.

Suppliers

Company
Product
Description
Supplier Links
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART - MSP430F133IPM - Texas Instruments
Dallas, TX, United States
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART
MSP430F133IPM
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IPM
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F133IPM - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
16-bit 8MHz 8KB Embedded Microcontroller MCU - 685-MSP430F133IPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 8KB Embedded Microcontroller MCU
685-MSP430F133IPM
16-bit 8MHz 8KB Embedded Microcontroller MCU 685-MSP430F133IPM
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F133IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IPM can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F133IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F133IPM - 081939-MSP430F133IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F133IPM
081939-MSP430F133IPM
Embedded - Embedded - Microcontrollers - MSP430F133IPM 081939-MSP430F133IPM
Manufacturer: Texas Instruments Win Source Part Number: 081939-MSP430F133IPM Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081939-MSP430F133IPM
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Buy Now Datasheet
Microcontrollers - 296-9611-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-9611-ND
Microcontrollers 296-9611-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F133IPM
16-bit Microcontrollers - MCU MSP430F133IPM
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 12bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 12bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F133IPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F133IPM
Microcontrollers MSP430F133IPM
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 28AH4190 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
28AH4190
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 28AH4190
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F133IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F133IPM
Microcontrollers MSP430F133IPM
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F133IPM MSP430F133IPM 685-MSP430F133IPM 081939-MSP430F133IPM 296-9611-ND MSP430F133IPM MSP430F133IPM 28AH4190 MSP430F133IPM
Product Name MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 16-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F133IPM Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers