The MSP430AFE222IPW is a 16-bit ultra-low-power mixed-signal microcontroller with 4 KB of flash memory, 256 bytes of RAM, and two 24-bit sigma-delta ADCs, designed for single-phase electricity meters and digital power monitoring. It operates from 1.8 V to 3.6 V, features five power-saving modes, and wakes from standby in less than 1 µs. The device includes a 16-bit Timer_A with three capture/compare registers, a 16-bit hardware multiplier, a USART interface supporting UART or SPI, and 11 I/O pins. It is packaged in a 24-pin TSSOP measuring 7.8 mm by 4.4 mm and operates over a temperature range of -40 °C to 85 °C.
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 12MHz, CMOS, PDSO24
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP
16-bit Microcontrollers - MCU 16B MCU
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430AFE222IPW | MSP430AFE222IPW | MSP430AFE222IPW-ND | MSP430AFE222IPW | MSP430AFE222IPW |
| Product Name | MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | ||
| Features | Watchdog Timer | ||||
| Bits | 16 Bit | 24 Bit | |||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB |