Texas Instruments High-Performance Analog Industrial 16-bit 8MHz TSSOP Embedded Microcontroller MCU MSP430F110IPW

Description
16-Bit RISC MCU, 8MHz, FLASH, 20-Pin TSSOP, Industrial Product overview: MSP430F110IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F110IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit RISC MCU, 8MHz, FLASH, 20-Pin TSSOP, Industrial Product overview: MSP430F110IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F110IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 16-bit 8MHz TSSOP Embedded Microcontroller MCU
685-MSP430F110IPW
Industrial 16-bit 8MHz TSSOP Embedded Microcontroller MCU 685-MSP430F110IPW
16-Bit RISC MCU, 8MHz, FLASH, 20-Pin TSSOP, Industrial Product overview: MSP430F110IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F110IPW can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 8MHz, FLASH, 20-Pin TSSOP, Industrial Product overview: MSP430F110IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F110IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F110IPW - 1227256-MSP430F110IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F110IPW
1227256-MSP430F110IPW
Embedded - Embedded - Microcontrollers - MSP430F110IPW 1227256-MSP430F110IPW
Manufacturer: Texas Instruments Win Source Part Number: 1227256-MSP430F110IP W Series: MSP430x1xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: POR, PWM, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 128B) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAXQ613J-2563+T; MAXQ613J-2562+T; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227256-MSP430F110IPW
Series: MSP430x1xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 128B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAXQ613J-2563+T; MAXQ613J-2562+T;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-9609-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-9609-5-ND
Microcontrollers 296-9609-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-TSSOP

Buy Now Datasheet
 - MSP430F110IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F110IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F110IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F110IPW
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430F110IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F110IPW
Microcontrollers MSP430F110IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430F110IPW 1227256-MSP430F110IPW 296-9609-5-ND MSP430F110IPW MSP430F110IPW MSP430F110IPW
Product Name Industrial 16-bit 8MHz TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F110IPW Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Pin Count 20
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details