MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP
16-bit Microcontrollers - MCU FLASH PROGRAMMABLE ULTRA LOW POWER MCU
IC MCU 16BIT 8KB FLASH 28TSSOP
MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430A081IPWR-ND | MSP430A081IPWR | MSP430A081IPWR | MSP430A081IPWR |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 0.2560 KB | 0.2560 KB | ||
| ROM | 8 KB |