Texas Instruments High-Performance Analog ARM Cortex-M 80MHz 256KB 96KB Embedded Microcontroller MCU LM3S9B95-IBZ80-C5

Description
ARM Cortex-M3 MCU, 80MHz, 256KB Flash, 96KB RAM, LFBGA Product overview: LM3S9B95-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B95-IBZ80-C 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM Cortex-M3 MCU, 80MHz, 256KB Flash, 96KB RAM, LFBGA Product overview: LM3S9B95-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B95-IBZ80-C 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 80MHz 256KB 96KB Embedded Microcontroller MCU - 685-LM3S9B95-IBZ80-C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 80MHz 256KB 96KB Embedded Microcontroller MCU
685-LM3S9B95-IBZ80-C5
ARM Cortex-M 80MHz 256KB 96KB Embedded Microcontroller MCU 685-LM3S9B95-IBZ80-C5
ARM Cortex-M3 MCU, 80MHz, 256KB Flash, 96KB RAM, LFBGA Product overview: LM3S9B95-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B95-IBZ80-C 5 can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 80MHz, 256KB Flash, 96KB RAM, LFBGA Product overview: LM3S9B95-IBZ80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B95-IBZ80-C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S9B95-IBZ80-C5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9B95-IBZ80-C5-ND
Microcontrollers LM3S9B95-IBZ80-C5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B95-IBZ80-C5 - 877408-LM3S9B95-IBZ80-C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B95-IBZ80-C5
877408-LM3S9B95-IBZ80-C5
Embedded - Embedded - Microcontrollers - LM3S9B95-IBZ80-C5 877408-LM3S9B95-IBZ80-C5
Manufacturer: Texas Instruments Win Source Part Number: 877408-LM3S9B95-IBZ8 0-C5 Series: Stellaris® ARM® Cortex®-M3S 9000 Features: series Microcontroller IC Package: Tray Number of I/O: 65 Part Status: Obsolete Family Name: LM3S9B95 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877408-LM3S9B95-IBZ80-C5
Series: Stellaris® ARM® Cortex®-M3S 9000
Features: series Microcontroller IC
Package: Tray
Number of I/O: 65
Part Status: Obsolete
Family Name: LM3S9B95
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - LM3S9B95-IBZ80-C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B95-IBZ80-C5
Microcontrollers LM3S9B95-IBZ80-C5
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9B95-IBZ80-C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9B95-IBZ80-C5
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9B95-IBZ80-C5
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site
Embedded - Microcontrollers - LM3S9B95-IBZ80-C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9B95-IBZ80-C5
Embedded - Microcontrollers LM3S9B95-IBZ80-C5
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9B95-IBZ80-C5 LM3S9B95-IBZ80-C5-ND 877408-LM3S9B95-IBZ80-C5 LM3S9B95-IBZ80-C5 LM3S9B95-IBZ80-C5 LM3S9B95-IBZ80-C5
Product Name ARM Cortex-M 80MHz 256KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S9B95-IBZ80-C5 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
RAM 96 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.24 to 1.36 volts 1.36 volts
Serial Interface I2C, SPI, UART, USB, Ethernet, IrDA, USART, EBI/EMI, CAN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LFBGA Other; 108-LFBGA BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details