Texas Instruments MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101IDWR

Description
16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1101 16-Bit  Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F1101IDWR - Texas Instruments
Dallas, TX, United States
MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F1101IDWR
MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101IDWR
16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
 - MSP430F1101IDWR - Rochester Electronics
Newburyport, MA, United States
MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Singapore, Singapore
8MHz 1KB SOIC Embedded Microcontroller MCU
685-MSP430F1101IDWR
8MHz 1KB SOIC Embedded Microcontroller MCU 685-MSP430F1101IDWR
16b MCU, 8MHz, 1KB FLASH, 128B SRAM, 14 I/O, SOIC Product overview: MSP430F1101IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 1KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101IDWR can be used for catalog matching and distributor lookup.

16b MCU, 8MHz, 1KB FLASH, 128B SRAM, 14 I/O, SOIC Product overview: MSP430F1101IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 1KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1101IDWR - 059569-MSP430F1101IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1101IDWR
059569-MSP430F1101IDWR
Embedded - Embedded - Microcontrollers - MSP430F1101IDWR 059569-MSP430F1101IDWR
Manufacturer: Texas Instruments Win Source Part Number: 059569-MSP430F1101ID WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 059569-MSP430F1101IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - MSP430F1101IDWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1101IDWR-ND
Microcontrollers MSP430F1101IDWR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1101IDWR
16-bit Microcontrollers - MCU MSP430F1101IDWR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 1kB FL 128B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 1kB FL 128B RAM Comp

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1101IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1101IDWR
Embedded - Microcontrollers MSP430F1101IDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1101IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1101IDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1101IDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1101IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1101IDWR
Microcontrollers MSP430F1101IDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1101IDWR MSP430F1101IDWR 685-MSP430F1101IDWR 059569-MSP430F1101IDWR MSP430F1101IDWR-ND MSP430F1101IDWR MSP430F1101IDWR MSP430F1101IDWR MSP430F1101IDWR
Product Name MSP430F1101 16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 8MHz 1KB SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1101IDWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH Flash Flash; FLASH
Life Cycle Stage NRND Active Declining; Not For New Designs Declining; Not For New Designs
Package Type SOIC; Other; SOIC20 Other; SOIC SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
RAM 0.1280 KB 1 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details