Texas Instruments High-Performance Analog Embedded - Microcontrollers LM3S9DN5-IQC80-A1

Description
IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - LM3S9DN5-IQC80-A1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9DN5-IQC80-A1
Embedded - Microcontrollers LM3S9DN5-IQC80-A1
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S9DN5-IQC80-A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9DN5-IQC80-A1
Microcontrollers LM3S9DN5-IQC80-A1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S9DN5-IQC80-A1 LM3S9DN5-IQC80-A1
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed; Obsolete
Clock Speed 80 MHz
RAM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers