Texas Instruments 32-bit 32BIT 256KB Embedded Microcontroller MCU LM3S9BN6-IQC80-C3

Description
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9BN6-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9BN6-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9BN6-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9BN6-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LM3S9BN6-IQC80-C3
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LM3S9BN6-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9BN6-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9BN6-IQC80-C 3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9BN6-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9BN6-IQC80-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S9BN6-IQC80-C3 - 923183-LM3S9BN6-IQC80-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9BN6-IQC80-C3
923183-LM3S9BN6-IQC80-C3
Embedded - Embedded - Microcontrollers - LM3S9BN6-IQC80-C3 923183-LM3S9BN6-IQC80-C3
Manufacturer: Texas Instruments Win Source Part Number: 923183-LM3S9BN6-IQC8 0-C3 Series: Stellaris® ARM® Cortex®-M3S 9000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 1.235V ~ 1.365V Part Status: Obsolete Family Name: LM3S9BN6 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923183-LM3S9BN6-IQC80-C3
Series: Stellaris® ARM® Cortex®-M3S 9000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 1.235V ~ 1.365V
Part Status: Obsolete
Family Name: LM3S9BN6
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - LM3S9BN6-IQC80-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9BN6-IQC80-C3
Embedded - Microcontrollers LM3S9BN6-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9BN6-IQC80-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9BN6-IQC80-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9BN6-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S9BN6-IQC80-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9BN6-IQC80-C3
Microcontrollers LM3S9BN6-IQC80-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9BN6-IQC80-C3 923183-LM3S9BN6-IQC80-C3 LM3S9BN6-IQC80-C3 LM3S9BN6-IQC80-C3 LM3S9BN6-IQC80-C3
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9BN6-IQC80-C3 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 96 KB 256 KB 96 KB 96 KB
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14) Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details