Texas Instruments MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIDW

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F1121AIDW - Texas Instruments
Dallas, TX, United States
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F1121AIDW
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIDW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1121AIDW - 129404-MSP430F1121AIDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1121AIDW
129404-MSP430F1121AIDW
Embedded - Embedded - Microcontrollers - MSP430F1121AIDW 129404-MSP430F1121AIDW
Manufacturer: Texas Instruments Win Source Part Number: 129404-MSP430F1121AI DW Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129404-MSP430F1121AIDW
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-MSP430F1121AIDW
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-MSP430F1121AIDW
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 14 GPIO, SOIC Product overview: MSP430F1121AIDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIDW can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 14 GPIO, SOIC Product overview: MSP430F1121AIDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13457-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13457-5-ND
Microcontrollers 296-13457-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1121AIDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1121AIDW
Embedded - Microcontrollers MSP430F1121AIDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - MSP430F1121AIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1121AIDW
Microcontrollers MSP430F1121AIDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1121AIDW
16-bit Microcontrollers - MCU MSP430F1121AIDW
16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

Buy Now Datasheet
Microcontrollers - MSP430F1121AIDW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1121AIDW
Microcontrollers MSP430F1121AIDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1121AIDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1121AIDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1121AIDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1121AIDW 129404-MSP430F1121AIDW 685-MSP430F1121AIDW 296-13457-5-ND MSP430F1121AIDW MSP430F1121AIDW MSP430F1121AIDW MSP430F1121AIDW MSP430F1121AIDW
Product Name MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F1121AIDW 16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products