MSP430 MSP430x09x Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
MSP430 MSP430x09x Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-35092-2-ND | MSP430A092IPMR | MSP430A092IPMR | MSP430A092IPMR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 16 Bit | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |