Texas Instruments MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIPWR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F1111AIPWR - Texas Instruments
Dallas, TX, United States
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F1111AIPWR
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIPWR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1111AIPWR - 024389-MSP430F1111AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1111AIPWR
024389-MSP430F1111AIPWR
Embedded - Embedded - Microcontrollers - MSP430F1111AIPWR 024389-MSP430F1111AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 024389-MSP430F1111AI PWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F1111A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAX28200EWC+T; MAXQ613X-0000+; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024389-MSP430F1111AIPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F1111A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAX28200EWC+T; MAXQ613X-0000+;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F1111AIPWR
16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F1111AIPWR
16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 20-TSSOP Product overview: MSP430F1111AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIPWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 20-TSSOP Product overview: MSP430F1111AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41325-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41325-6-ND
Microcontrollers 296-41325-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41325-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41325-2-ND
Microcontrollers 296-41325-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41325-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41325-1-ND
Microcontrollers 296-41325-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F1111AIPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1111AIPWR
Microcontrollers MSP430F1111AIPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F1111AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1111AIPWR
Microcontrollers MSP430F1111AIPWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1111AIPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1111AIPWR
Embedded - Microcontrollers MSP430F1111AIPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1111AIPWR
16-bit Microcontrollers - MCU MSP430F1111AIPWR
16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1111AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1111AIPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1111AIPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1111AIPWR 024389-MSP430F1111AIPWR 685-MSP430F1111AIPWR 296-41325-6-ND MSP430F1111AIPWR MSP430F1111AIPWR MSP430F1111AIPWR MSP430F1111AIPWR MSP430F1111AIPWR
Product Name MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F1111AIPWR 16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers