Texas Instruments MSP430F1222 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1222IRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F1222 is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features five power-saving modes, achieving an active mode current of 200 µA at 1 MHz and 2.2 V, with standby and off modes consuming only 0.7 µA and 0.1 µA, respectively. The microcontroller includes 4 kB of Flash memory and 256 B of RAM, along with a 10-bit ADC capable of 200 ksps, which supports sample-and-hold and autoscan functions. The device is equipped with a 16-bit RISC architecture that allows for a 125 ns instruction cycle time, enhancing code efficiency. It also features a 16-bit Timer_A with three capture/compare registers and a serial communication interface (USART0) that supports both asynchronous UART and synchronous SPI protocols. The MSP430F1222 can wake from standby mode in less than 6 µs, making it suitable for battery-operated devices and portable measurement applications. It is available in a 32-pin VQFN package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F1222 is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features five power-saving modes, achieving an active mode current of 200 µA at 1 MHz and 2.2 V, with standby and off modes consuming only 0.7 µA and 0.1 µA, respectively. The microcontroller includes 4 kB of Flash memory and 256 B of RAM, along with a 10-bit ADC capable of 200 ksps, which supports sample-and-hold and autoscan functions. The device is equipped with a 16-bit RISC architecture that allows for a 125 ns instruction cycle time, enhancing code efficiency. It also features a 16-bit Timer_A with three capture/compare registers and a serial communication interface (USART0) that supports both asynchronous UART and synchronous SPI protocols. The MSP430F1222 can wake from standby mode in less than 6 µs, making it suitable for battery-operated devices and portable measurement applications. It is available in a 32-pin VQFN package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1222 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1222IRHBT - Texas Instruments
Dallas, TX, United States
MSP430F1222 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1222IRHBT
MSP430F1222 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1222IRHBT
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1222IRHBT - 059575-MSP430F1222IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1222IRHBT
059575-MSP430F1222IRHBT
Embedded - Embedded - Microcontrollers - MSP430F1222IRHBT 059575-MSP430F1222IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 059575-MSP430F1222IR HBT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059575-MSP430F1222IRHBT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F1222IRHBT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

Supplier's Site Datasheet
Microcontrollers - 296-16794-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16794-6-ND
Microcontrollers 296-16794-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-16794-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16794-1-ND
Microcontrollers 296-16794-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430F1222IRHBTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F1222IRHBT
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F1222IRHBT
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 8-ch 10-bit ADC, SPI/UART, VQFN Product overview: MSP430F1222IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1222IRHBT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 8-ch 10-bit ADC, SPI/UART, VQFN Product overview: MSP430F1222IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1222IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1222IRHBT
16-bit Microcontrollers - MCU MSP430F1222IRHBT
16-bit Microcontrollers - MCU 4kB Flash 256B RAM 10bit ADC + 1 USART

16-bit Microcontrollers - MCU 4kB Flash 256B RAM 10bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F1222IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1222IRHBT
Microcontrollers MSP430F1222IRHBT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1222IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1222IRHBT
Embedded - Microcontrollers MSP430F1222IRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1222IRHBT 059575-MSP430F1222IRHBT MSP430F1222IRHBT 296-16794-6-ND 685-MSP430F1222IRHBT MSP430F1222IRHBT MSP430F1222IRHBT MSP430F1222IRHBT
Product Name MSP430F1222 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC, 1 USART Embedded - Embedded - Microcontrollers - MSP430F1222IRHBT Microcontrollers 16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details