Texas Instruments MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232CY

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 0-DIESALE -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 0-DIESALE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1232CY - Texas Instruments
Dallas, TX, United States
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1232CY
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232CY
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 0-DIESALE -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 0-DIESALE -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1232CY - 789518-MSP430F1232CY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1232CY
789518-MSP430F1232CY
Embedded - Embedded - Microcontrollers - MSP430F1232CY 789518-MSP430F1232CY
Manufacturer: Texas Instruments Win Source Part Number: 789518-MSP430F1232CY Series: MSP430x1xx Packaging: Tray Core Processor: MSP430 Speed: 8MHz Package: Die Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: Diesale Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232IDW; MSP430F1232IDWR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 650

Manufacturer: Texas Instruments
Win Source Part Number: 789518-MSP430F1232CY
Series: MSP430x1xx
Packaging: Tray
Core Processor: MSP430
Speed: 8MHz
Package: Die
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: Diesale
Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232IDW; MSP430F1232IDWR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 650

Buy Now Datasheet
 - MSP430F1232CY - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS

RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - MSP430F1232CY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1232CY-ND
Microcontrollers MSP430F1232CY-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH Diesale

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH Diesale

Buy Now Datasheet
Embedded Microcontroller MCU - 685-MSP430F1232CY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-MSP430F1232CY
Embedded Microcontroller MCU 685-MSP430F1232CY
RISC MICROCONTROLLER Product overview: MSP430F1232CY from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232CY can be used for catalog matching and distributor lookup.

RISC MICROCONTROLLER Product overview: MSP430F1232CY from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232CY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1232CY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1232CY
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1232CY
IC MCU 16BIT 8KB FLASH DIESALE

IC MCU 16BIT 8KB FLASH DIESALE

Supplier's Site
Microcontrollers - MSP430F1232CY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1232CY
Microcontrollers MSP430F1232CY
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH Diesale

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH Diesale

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1232CY 789518-MSP430F1232CY MSP430F1232CY MSP430F1232CY-ND 685-MSP430F1232CY MSP430F1232CY MSP430F1232CY
Product Name MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART Embedded - Embedded - Microcontrollers - MSP430F1232CY Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 8 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers