Texas Instruments MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 MSP430AFE221IPW

Description
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 - MSP430AFE221IPW - Texas Instruments
Dallas, TX, United States
MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24
MSP430AFE221IPW
MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 MSP430AFE221IPW
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP

16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
12MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430AFE221IPW
12MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430AFE221IPW
12MHz MCU, 1x 24-bit ADC, 4KB Flash, 256B RAM, 16b, TSSOP Product overview: MSP430AFE221IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE221IPW can be used for catalog matching and distributor lookup.

12MHz MCU, 1x 24-bit ADC, 4KB Flash, 256B RAM, 16b, TSSOP Product overview: MSP430AFE221IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE221IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-28393-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28393-ND
Microcontrollers 296-28393-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

Buy Now Datasheet
 - MSP430AFE221IPW - Rochester Electronics
Newburyport, MA, United States
MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24

MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE221IPW - 1227237-MSP430AFE221IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE221IPW
1227237-MSP430AFE221IPW
Embedded - Embedded - Microcontrollers - MSP430AFE221IPW 1227237-MSP430AFE221IPW
Manufacturer: Texas Instruments Win Source Part Number: 1227237-MSP430AFE221 IPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227237-MSP430AFE221IPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE221IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE221IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE221IPW
IC MCU 16BIT 4KB FLASH 24TSSOP

IC MCU 16BIT 4KB FLASH 24TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE221IPW
16-bit Microcontrollers - MCU MSP430AFE221IPW
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Microcontrollers - MSP430AFE221IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE221IPW
Microcontrollers MSP430AFE221IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE221IPW 685-MSP430AFE221IPW 296-28393-ND MSP430AFE221IPW 1227237-MSP430AFE221IPW MSP430AFE221IPW MSP430AFE221IPW MSP430AFE221IPW
Product Name MSP430AFE221 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 12MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430AFE221IPW Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products