Texas Instruments MSP430FR5739-EP MSP430FR5739-EP Mixed Signal Microcontroller M430FR5739SRHATEP

Description
MSP430FR5739-EP Mixed Signal Microcontroller 40-VQFN -55 to 85
Request a Quote Datasheet
Description
MSP430FR5739-EP Mixed Signal Microcontroller 40-VQFN -55 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5739-EP MSP430FR5739-EP Mixed Signal Microcontroller - M430FR5739SRHATEP - Texas Instruments
Dallas, TX, United States
MSP430FR5739-EP MSP430FR5739-EP Mixed Signal Microcontroller
M430FR5739SRHATEP
MSP430FR5739-EP MSP430FR5739-EP Mixed Signal Microcontroller M430FR5739SRHATEP
MSP430FR5739-EP Mixed Signal Microcontroller 40-VQFN -55 to 85

MSP430FR5739-EP Mixed Signal Microcontroller 40-VQFN -55 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 16KB VQFN Embedded Microcontroller MCU
685-M430FR5739SRHATEP
16-bit 24MHz 16KB VQFN Embedded Microcontroller MCU 685-M430FR5739SRHATEP
16-Bit MCU, 24MHz, 16KB FRAM, 32 I/O, 40-VQFN Product overview: M430FR5739SRHATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430FR5739SRHATE P can be used for catalog matching and distributor lookup.

16-Bit MCU, 24MHz, 16KB FRAM, 32 I/O, 40-VQFN Product overview: M430FR5739SRHATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430FR5739SRHATEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M430FR5739SRHATEP - 1065172-M430FR5739SRHATEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M430FR5739SRHATEP
1065172-M430FR5739SRHATEP
Embedded - Embedded - Microcontrollers - M430FR5739SRHATEP 1065172-M430FR5739SRHATEP
Manufacturer: Texas Instruments Win Source Part Number: 1065172-M430FR5739SR HATEP Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1065172-M430FR5739SRHATEP
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-40406-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40406-2-ND
Microcontrollers 296-40406-2-ND
MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-40406-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40406-6-ND
Microcontrollers 296-40406-6-ND
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Buy Now Datasheet
Microcontrollers - 296-40406-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40406-1-ND
Microcontrollers 296-40406-1-ND
MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - M430FR5739SRHATEP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M430FR5739SRHATEP
Microcontrollers M430FR5739SRHATEP
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - M430FR5739SRHATEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M430FR5739SRHATEP
Embedded - Microcontrollers M430FR5739SRHATEP
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M430FR5739SRHATEP
16-bit Microcontrollers - MCU M430FR5739SRHATEP
16-bit Microcontrollers - MCU MSP430FR5739-EP Mixd Signal Microcontrolr

16-bit Microcontrollers - MCU MSP430FR5739-EP Mixd Signal Microcontrolr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M430FR5739SRHATEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M430FR5739SRHATEP
Integrated Circuits (ICs) - Embedded - Microcontrollers M430FR5739SRHATEP
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site
Microcontrollers - M430FR5739SRHATEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M430FR5739SRHATEP
Microcontrollers M430FR5739SRHATEP
MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now
IC MCU 16BIT 16KB FRAM 40VQFN - 815-M430FR5739SRHATEP - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FRAM 40VQFN
815-M430FR5739SRHATEP
IC MCU 16BIT 16KB FRAM 40VQFN 815-M430FR5739SRHATEP
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M430FR5739SRHATEP 685-M430FR5739SRHATEP 1065172-M430FR5739SRHATEP 296-40406-2-ND M430FR5739SRHATEP M430FR5739SRHATEP M430FR5739SRHATEP M430FR5739SRHATEP M430FR5739SRHATEP 815-M430FR5739SRHATEP
Product Name MSP430FR5739-EP MSP430FR5739-EP Mixed Signal Microcontroller 16-bit 24MHz 16KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M430FR5739SRHATEP Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 16KB FRAM 40VQFN
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products