MSP430 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
MSP430 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 256KB FLASH 80LQFP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
IC MCU 16BIT 256KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-50527-2-ND | MSP430A082IPNR | MSP430A082IPNR | MSP430A082IPNR | MSP430A082IPNR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |