Texas Instruments MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator MSP430F122IPW

Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F122IPW is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 4kB of Flash memory and 256B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with active mode consumption of 200 OºA at 1 MHz and 2.2 V, standby mode at 0.7 OºA, and off mode with RAM retention at just 0.1 OºA. The device supports five power-saving modes and can wake up from standby in less than 6 Oºs. This microcontroller is built on a 16-bit RISC architecture with a 125 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It features a serial communication interface (USART0) that can be configured for asynchronous UART or synchronous SPI modes. Additionally, it has an on-chip comparator for analog signal comparison or slope A/D conversion. The MSP430F122IPW is suitable for applications such as sensor systems that require analog signal capture and processing, as well as standalone RF sensor front ends. It is available in a 28-pin TSSOP package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F122IPW is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 4kB of Flash memory and 256B of RAM. It operates within a supply voltage range of 1.8 V to 3.6 V and is designed for low power consumption, with active mode consumption of 200 OºA at 1 MHz and 2.2 V, standby mode at 0.7 OºA, and off mode with RAM retention at just 0.1 OºA. The device supports five power-saving modes and can wake up from standby in less than 6 Oºs. This microcontroller is built on a 16-bit RISC architecture with a 125 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It features a serial communication interface (USART0) that can be configured for asynchronous UART or synchronous SPI modes. Additionally, it has an on-chip comparator for analog signal comparison or slope A/D conversion. The MSP430F122IPW is suitable for applications such as sensor systems that require analog signal capture and processing, as well as standalone RF sensor front ends. It is available in a 28-pin TSSOP package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator - MSP430F122IPW - Texas Instruments
Dallas, TX, United States
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator
MSP430F122IPW
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator MSP430F122IPW
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-12082-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12082-5-ND
Microcontrollers 296-12082-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
 - MSP430F122IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F122IPW - 130002-MSP430F122IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F122IPW
130002-MSP430F122IPW
Embedded - Embedded - Microcontrollers - MSP430F122IPW 130002-MSP430F122IPW
Manufacturer: Texas Instruments Win Source Part Number: 130002-MSP430F122IPW Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130002-MSP430F122IPW
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430F122IPW
16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430F122IPW
16-Bit MCU, 8MHz, 4KB FLASH, 256B SRAM, SPI/UART, 28-TSSOP Product overview: MSP430F122IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F122IPW can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 4KB FLASH, 256B SRAM, SPI/UART, 28-TSSOP Product overview: MSP430F122IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F122IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F122IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F122IPW
Microcontrollers MSP430F122IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F122IPW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F122IPW
Microcontrollers MSP430F122IPW
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F122IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F122IPW
Embedded - Microcontrollers MSP430F122IPW
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F122IPW 296-12082-5-ND MSP430F122IPW 130002-MSP430F122IPW 685-MSP430F122IPW MSP430F122IPW MSP430F122IPW MSP430F122IPW
Product Name MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F122IPW 16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers