Texas Instruments MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC MSP430F1132IDW

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1132IDW is a 16-bit ultralow-power microcontroller with 8kB + 256B Flash memory and 256B RAM, featuring a 10-bit 200-ksps ADC, 16-bit Timer_A with three capture/compare registers, and a USART0 interface supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode, with wake-up from standby in less than 6 µs. It is packaged in a 20-pin plastic SOWB (DW) and operates over the -40°C to 85°C temperature range.

Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1132IDW is a 16-bit ultralow-power microcontroller with 8kB + 256B Flash memory and 256B RAM, featuring a 10-bit 200-ksps ADC, 16-bit Timer_A with three capture/compare registers, and a USART0 interface supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode, with wake-up from standby in less than 6 µs. It is packaged in a 20-pin plastic SOWB (DW) and operates over the -40°C to 85°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC - MSP430F1132IDW - Texas Instruments
Dallas, TX, United States
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC
MSP430F1132IDW
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC MSP430F1132IDW
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU
685-MSP430F1132IDW
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU 685-MSP430F1132IDW
8MHz 16-bit MCU, 8KB Flash, 256B SRAM, ADC, SPI/UART, 20-SOIC Product overview: MSP430F1132IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1132IDW can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB Flash, 256B SRAM, ADC, SPI/UART, 20-SOIC Product overview: MSP430F1132IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1132IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13778-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13778-5-ND
Microcontrollers 296-13778-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1132IDW - 1227264-MSP430F1132IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1132IDW
1227264-MSP430F1132IDW
Embedded - Embedded - Microcontrollers - MSP430F1132IDW 1227264-MSP430F1132IDW
Manufacturer: Texas Instruments Win Source Part Number: 1227264-MSP430F1132I DW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227264-MSP430F1132IDW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1132IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1132IDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1132IDW
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1132IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1132IDW
Microcontrollers MSP430F1132IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1132IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1132IDW
Embedded - Microcontrollers MSP430F1132IDW
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1132IDW
16-bit Microcontrollers - MCU MSP430F1132IDW
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1132IDW 685-MSP430F1132IDW 296-13778-5-ND 1227264-MSP430F1132IDW MSP430F1132IDW MSP430F1132IDW MSP430F1132IDW MSP430F1132IDW
Product Name MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1132IDW Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products