Texas Instruments MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IDWR

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1232IDWR is a 16-bit ultralow-power microcontroller with 8 KB of flash memory and 256 bytes of RAM, featuring a 10-bit, 200-ksps ADC with internal reference and a USART interface supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with a 6 µs wake-up time from standby. The device is packaged in a 28-pin plastic SOIC (DW) package and operates over the temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1232IDWR is a 16-bit ultralow-power microcontroller with 8 KB of flash memory and 256 bytes of RAM, featuring a 10-bit, 200-ksps ADC with internal reference and a USART interface supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with a 6 µs wake-up time from standby. The device is packaged in a 28-pin plastic SOIC (DW) package and operates over the temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1232IDWR - Texas Instruments
Dallas, TX, United States
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1232IDWR
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IDWR
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU
685-MSP430F1232IDWR
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU 685-MSP430F1232IDWR
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 28-SOIC Product overview: MSP430F1232IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IDWR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 28-SOIC Product overview: MSP430F1232IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26176-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26176-2-ND
Microcontrollers 296-26176-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 296-26176-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26176-1-ND
Microcontrollers 296-26176-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 296-26176-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26176-6-ND
Microcontrollers 296-26176-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1232IDWR - 1079951-MSP430F1232IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1232IDWR
1079951-MSP430F1232IDWR
Embedded - Embedded - Microcontrollers - MSP430F1232IDWR 1079951-MSP430F1232IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1079951-MSP430F1232I DWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232CY; MSP430F1232IDW; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 1079951-MSP430F1232IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232CY; MSP430F1232IDW;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Microcontrollers - MSP430F1232IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1232IDWR
Microcontrollers MSP430F1232IDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1232IDWR
16-bit Microcontrollers - MCU MSP430F1232IDWR
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1232IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1232IDWR
Embedded - Microcontrollers MSP430F1232IDWR
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1232IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1232IDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1232IDWR
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site
Microcontrollers - MSP430F1232IDWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1232IDWR
Microcontrollers MSP430F1232IDWR
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1232IDWR 685-MSP430F1232IDWR 296-26176-2-ND 1079951-MSP430F1232IDWR MSP430F1232IDWR MSP430F1232IDWR MSP430F1232IDWR MSP430F1232IDWR MSP430F1232IDWR
Product Name MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1232IDWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers