Texas Instruments MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IDW

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator - MSP430F123IDW - Texas Instruments
Dallas, TX, United States
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator
MSP430F123IDW
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IDW
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-13101-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13101-5-ND
Microcontrollers 296-13101-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Singapore, Singapore
8MHz 8KB SOIC Embedded Microcontroller MCU
685-MSP430F123IDW
8MHz 8KB SOIC Embedded Microcontroller MCU 685-MSP430F123IDW
8MHz MCU, 8KB FLASH, 256B SRAM, SPI/UART, 28-SOIC Product overview: MSP430F123IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 8KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IDW can be used for catalog matching and distributor lookup.

8MHz MCU, 8KB FLASH, 256B SRAM, SPI/UART, 28-SOIC Product overview: MSP430F123IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 8KB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F123IDW - 1227270-MSP430F123IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F123IDW
1227270-MSP430F123IDW
Embedded - Embedded - Microcontrollers - MSP430F123IDW 1227270-MSP430F123IDW
Manufacturer: Texas Instruments Win Source Part Number: 1227270-MSP430F123ID W Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227270-MSP430F123IDW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430F123IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - MSP430F123IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F123IDW
Microcontrollers MSP430F123IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F123IDW
16-bit Microcontrollers - MCU MSP430F123IDW
16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F123IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F123IDW
Embedded - Microcontrollers MSP430F123IDW
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F123IDW 296-13101-5-ND 685-MSP430F123IDW 1227270-MSP430F123IDW MSP430F123IDW MSP430F123IDW MSP430F123IDW MSP430F123IDW
Product Name MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator Microcontrollers 8MHz 8KB SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F123IDW Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products