Texas Instruments MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC MSP430F1122IRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC - MSP430F1122IRHBT - Texas Instruments
Dallas, TX, United States
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC
MSP430F1122IRHBT
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC MSP430F1122IRHBT
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F1122IRHBT
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F1122IRHBT
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 32-VQFN Product overview: MSP430F1122IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1122IRHBT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 32-VQFN Product overview: MSP430F1122IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1122IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-17137-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17137-2-ND
Microcontrollers 296-17137-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
 - MSP430F1122IRHBT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080640-MSP430F1122IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080640-MSP430F1122IRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080640-MSP430F1122IRHBT
Win Source Part Number: 1080640-MSP430F1122I RHBT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430x1xx Core Processor: MSP430 CPU16 Speed: 8MHz Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR5720IRGER; MSP430FR5728IRGER; MSP430FR5724IRGER; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-17137-1,296-171 37-1-NDR,296-17137-6 ,296-17137-6-NDR,296 -17137-2-NDR,296-171 37-2,-296-17137-1-ND ,296-17137-1,TEXTISM SP430F1122IRHBT,2156 -MSP430F1122IRHBT,-M SP430F1122IRHBT-NDR Base Product Number: 430F1122

Win Source Part Number: 1080640-MSP430F1122IRHBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430x1xx
Core Processor: MSP430 CPU16
Speed: 8MHz
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FR5720IRGER; MSP430FR5728IRGER; MSP430FR5724IRGER;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-17137-1,296-17137-1-NDR,296-17137-6,296-17137-6-NDR,296-17137-2-NDR,296-17137-2,-296-17137-1-ND,296-17137-1,TEXTISMSP430F1122IRHBT,2156-MSP430F1122IRHBT,-MSP430F1122IRHBT-NDR
Base Product Number: 430F1122

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1122IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1122IRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1122IRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1122IRHBT
16-bit Microcontrollers - MCU MSP430F1122IRHBT
16-bit Microcontrollers - MCU 16bit UltLoPwr 4kB Flash 256B RAM

16-bit Microcontrollers - MCU 16bit UltLoPwr 4kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F1122IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1122IRHBT
Microcontrollers MSP430F1122IRHBT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1122IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1122IRHBT
Embedded - Microcontrollers MSP430F1122IRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1122IRHBT 685-MSP430F1122IRHBT 296-17137-2-ND MSP430F1122IRHBT 1080640-MSP430F1122IRHBT MSP430F1122IRHBT MSP430F1122IRHBT MSP430F1122IRHBT MSP430F1122IRHBT
Product Name MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers