Texas Instruments MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 MSP430AFE252IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 - MSP430AFE252IPWR - Texas Instruments
Dallas, TX, United States
MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24
MSP430AFE252IPWR
MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 MSP430AFE252IPWR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430AFE252IPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 12MHz, CMOS, PDSO24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 12MHz, CMOS, PDSO24

Supplier's Site Datasheet
Microcontrollers - 296-36668-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36668-2-ND
Microcontrollers 296-36668-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
12MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430AFE252IPWR
12MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430AFE252IPWR
12MHz MSP430 MCU, 2x 24-bit ADC, 16KB Flash, 512B RAM, TSSOP Product overview: MSP430AFE252IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE252IPWR can be used for catalog matching and distributor lookup.

12MHz MSP430 MCU, 2x 24-bit ADC, 16KB Flash, 512B RAM, TSSOP Product overview: MSP430AFE252IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE252IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE252IPWR - 1227244-MSP430AFE252IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE252IPWR
1227244-MSP430AFE252IPWR
Embedded - Embedded - Microcontrollers - MSP430AFE252IPWR 1227244-MSP430AFE252IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227244-MSP430AFE252 IPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227244-MSP430AFE252IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE252IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE252IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE252IPWR
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE252IPWR
16-bit Microcontrollers - MCU MSP430AFE252IPWR
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430AFE252IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE252IPWR
Embedded - Microcontrollers MSP430AFE252IPWR
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430AFE252IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE252IPWR
Microcontrollers MSP430AFE252IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE252IPWR MSP430AFE252IPWR 296-36668-2-ND 685-MSP430AFE252IPWR 1227244-MSP430AFE252IPWR MSP430AFE252IPWR MSP430AFE252IPWR MSP430AFE252IPWR MSP430AFE252IPWR
Product Name MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 Microcontrollers 12MHz 16KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430AFE252IPWR Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers