Texas Instruments High-Performance Analog 32-bit 80MHz 256KB Embedded Microcontroller MCU LM3S9B90-IQC80-C3

Description
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, I2C, SPI, USB, Ethernet Product overview: LM3S9B90-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, I2C, SPI, USB, Ethernet Product overview: LM3S9B90-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-LM3S9B90-IQC80-C3
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-LM3S9B90-IQC80-C3
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, I2C, SPI, USB, Ethernet Product overview: LM3S9B90-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, I2C, SPI, USB, Ethernet Product overview: LM3S9B90-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3 - 708299-LM3S9B90-IQC80-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3
708299-LM3S9B90-IQC80-C3
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3 708299-LM3S9B90-IQC80-C3
Manufacturer: Texas Instruments Win Source Part Number: 708299-LM3S9B90-IQC8 0-C3 Series: LM3 series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 80MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 1.235V ~ 1.365V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM3S9B90 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 60 Date RAM Size: 96K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 708299-LM3S9B90-IQC80-C3
Series: LM3 series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 80MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 1.235V ~ 1.365V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S9B90
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 60
Date RAM Size: 96K x 8

Buy Now
Microcontrollers - 296-28197-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28197-ND
Microcontrollers 296-28197-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S9B90-IQC80-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B90-IQC80-C3
Microcontrollers LM3S9B90-IQC80-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9B90-IQC80-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9B90-IQC80-C3
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9B90-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S9B90-IQC80-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9B90-IQC80-C3
Embedded - Microcontrollers LM3S9B90-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9B90-IQC80-C3 708299-LM3S9B90-IQC80-C3 296-28197-ND LM3S9B90-IQC80-C3 LM3S9B90-IQC80-C3 LM3S9B90-IQC80-C3
Product Name 32-bit 80MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 96 KB 256 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.24 to 1.36 volts 1.24 to 1.36 volts 1.36 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details