MSP430F1111A is a 16-bit ultra-low-power microcontroller with 2 kB of flash memory and 128 B of RAM, featuring an integrated analog comparator and a 16-bit Timer_A with three capture/compare registers. It operates from 1.8 V to 3.6 V, with active mode current consumption of 240 μA at 1 MHz and 3 V, and standby mode current of 0.7 μA. The device supports wake-up from standby in less than 6 µs and includes a JTAG interface for programming. It is housed in a 20-pin plastic small-outline wide body (SOIC DW) package with an operating temperature range of -40°C to 85°C.
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
8MHz 16-bit MCU, 2KB FLASH, 128B SRAM, Timer, 14 I/O, SOIC Product overview: MSP430F1111AIDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIDW can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 024387-MSP430F1111AI
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC
16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator
IC MCU 16BIT 2KB FLASH 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F1111AIDW | 685-MSP430F1111AIDW | 296-12633-5-ND | 024387-MSP430F1111AIDW | MSP430F1111AIDW | MSP430F1111AIDW | MSP430F1111AIDW | MSP430F1111AIDW |
| Product Name | MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator | 16-bit 8MHz 2KB SOIC Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F1111AIDW | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | |||||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | 2 KB | 0.1280 KB | 128 KB |