AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-M0L1306QRHBRQ1DKR-ND | M0L1306QRHBRQ1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 32 MHz | |
| Bits | Other; A/D 10x12b SAR | |
| RAM | 4 KB | |
| ROM | 64 KB |