ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S9BN6-IQC80-C3T | LM3S9BN6-IQC80-C3T |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 96 KB |