Texas Instruments High-Performance Analog Microcontrollers LM3S9DN5-IQC80-A2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S9DN5-IQC80-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9DN5-IQC80-A2-ND
Microcontrollers LM3S9DN5-IQC80-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S9DN5-IQC80-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9DN5-IQC80-A2
Embedded - Microcontrollers LM3S9DN5-IQC80-A2
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9DN5-IQC80-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9DN5-IQC80-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9DN5-IQC80-A2
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S9DN5-IQC80-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9DN5-IQC80-A2
Microcontrollers LM3S9DN5-IQC80-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S9DN5-IQC80-A2-ND LM3S9DN5-IQC80-A2 LM3S9DN5-IQC80-A2 LM3S9DN5-IQC80-A2
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details