Texas Instruments MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IPWR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator - MSP430F123IPWR - Texas Instruments
Dallas, TX, United States
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator
MSP430F123IPWR
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IPWR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26179-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26179-6-ND
Microcontrollers 296-26179-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26179-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26179-2-ND
Microcontrollers 296-26179-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26179-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26179-1-ND
Microcontrollers 296-26179-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F123IPWR - 024402-MSP430F123IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F123IPWR
024402-MSP430F123IPWR
Embedded - Embedded - Microcontrollers - MSP430F123IPWR 024402-MSP430F123IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024402-MSP430F123IPW R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024402-MSP430F123IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F123IPWR
16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F123IPWR
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, SPI/UART, 28-TSSOP Product overview: MSP430F123IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IPWR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, SPI/UART, 28-TSSOP Product overview: MSP430F123IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F123IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F123IPWR
Microcontrollers MSP430F123IPWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F123IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F123IPWR
Microcontrollers MSP430F123IPWR
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F123IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F123IPWR
Embedded - Microcontrollers MSP430F123IPWR
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F123IPWR
16-bit Microcontrollers - MCU MSP430F123IPWR
16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F123IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F123IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F123IPWR
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F123IPWR 296-26179-6-ND 024402-MSP430F123IPWR 685-MSP430F123IPWR MSP430F123IPWR MSP430F123IPWR MSP430F123IPWR MSP430F123IPWR MSP430F123IPWR
Product Name MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F123IPWR 16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details