Texas Instruments MSP430F135 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART MSP430F135IPMR

Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F135 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART - MSP430F135IPMR - Texas Instruments
Dallas, TX, United States
MSP430F135 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART
MSP430F135IPMR
MSP430F135 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART MSP430F135IPMR
16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

Buy Now Datasheet
8MHz 16KB Embedded Microcontroller MCU - 685-MSP430F135IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHz 16KB Embedded Microcontroller MCU
685-MSP430F135IPMR
8MHz 16KB Embedded Microcontroller MCU 685-MSP430F135IPMR
8MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F135IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F135IPMR can be used for catalog matching and distributor lookup.

8MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F135IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F135IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26181-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26181-2-ND
Microcontrollers 296-26181-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26181-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26181-6-ND
Microcontrollers 296-26181-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26181-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26181-1-ND
Microcontrollers 296-26181-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F135IPMR - 024406-MSP430F135IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F135IPMR
024406-MSP430F135IPMR
Embedded - Embedded - Microcontrollers - MSP430F135IPMR 024406-MSP430F135IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024406-MSP430F135IPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC24FJ128GB206T-I/P T; dsPIC30F5015T-20E/PT ; dsPIC33FJ64GS406I/PT ; PIC24HJ128GP506A-E/P T; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024406-MSP430F135IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F135
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC24FJ128GB206T-I/PT; dsPIC30F5015T-20E/PT; dsPIC33FJ64GS406I/PT; PIC24HJ128GP506A-E/PT;
Introduction Date: January 25, 2010
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F135IPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-64; Product Range Texas Instruments - 28AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-64; Product Range Texas Instruments
28AH4191
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-64; Product Range Texas Instruments 28AH4191
MCU, 16BIT, MSP430, 8MHZ, LQFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F135IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F135IPMR
Microcontrollers MSP430F135IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F135IPMR
16-bit Microcontrollers - MCU MSP430F135IPMR
16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bit ADC + 1 USART

16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12bit ADC + 1 USART

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F135IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F135IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F135IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F135IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F135IPMR
Microcontrollers MSP430F135IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F135IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F135IPMR
Embedded - Microcontrollers MSP430F135IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F135IPMR 685-MSP430F135IPMR 296-26181-2-ND 024406-MSP430F135IPMR MSP430F135IPMR 28AH4191 MSP430F135IPMR MSP430F135IPMR MSP430F135IPMR MSP430F135IPMR MSP430F135IPMR
Product Name MSP430F135 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 8MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F135IPMR Mcu, 16Bit, Msp430, 8Mhz, Lqfn-64; Product Range Texas Instruments Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products