Texas Instruments Embedded - Embedded - Microcontrollers - MSP430A008IPN MSP430A008IPN

Description
Manufacturer: Texas Instruments Win Source Part Number: 789514-MSP430A008IPN Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430A008 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DSPIC30F6010BT-20I/P T; dsPIC30F5013-30I/PTG ; DSPIC30F6010CT-30E/P T; dsPIC30F7011AT-30I/P T-ESG; Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789514-MSP430A008IPN Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430A008 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DSPIC30F6010BT-20I/P T; dsPIC30F5013-30I/PTG ; DSPIC30F6010CT-30E/P T; dsPIC30F7011AT-30I/P T-ESG; Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430A008IPN - 789514-MSP430A008IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430A008IPN
789514-MSP430A008IPN
Embedded - Embedded - Microcontrollers - MSP430A008IPN 789514-MSP430A008IPN
Manufacturer: Texas Instruments Win Source Part Number: 789514-MSP430A008IPN Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430A008 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DSPIC30F6010BT-20I/P T; dsPIC30F5013-30I/PTG ; DSPIC30F6010CT-30E/P T; dsPIC30F7011AT-30I/P T-ESG; Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789514-MSP430A008IPN
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430A008
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): DSPIC30F6010BT-20I/PT; dsPIC30F5013-30I/PTG; DSPIC30F6010CT-30E/PT; dsPIC30F7011AT-30I/PT-ESG;
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power 16-bit Dual 60KB Embedded Microcontroller MCU - 685-MSP430A008IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 16-bit Dual 60KB Embedded Microcontroller MCU
685-MSP430A008IPN
Low-Power 16-bit Dual 60KB Embedded Microcontroller MCU 685-MSP430A008IPN
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85 Product overview: MSP430A008IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430A008IPN can be used for catalog matching and distributor lookup.

16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85 Product overview: MSP430A008IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430A008IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430A008IPN
16-bit Microcontrollers - MCU MSP430A008IPN
16-bit Microcontrollers - MCU Mixed Signal Microcontroller

16-bit Microcontrollers - MCU Mixed Signal Microcontroller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 789514-MSP430A008IPN 685-MSP430A008IPN MSP430A008IPN
Product Name Embedded - Embedded - Microcontrollers - MSP430A008IPN Low-Power 16-bit Dual 60KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit
Clock Speed 8 MHz
RAM 60 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details