Texas Instruments MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIPWR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F1101AIPWR - Texas Instruments
Dallas, TX, United States
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F1101AIPWR
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIPWR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F1101AIPWR
8MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F1101AIPWR
8MHz 16b MCU, 1KB FLASH, 128B SRAM, UART, 14 I/O, 20-TSSOP Product overview: MSP430F1101AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIPWR can be used for catalog matching and distributor lookup.

8MHz 16b MCU, 1KB FLASH, 128B SRAM, UART, 14 I/O, 20-TSSOP Product overview: MSP430F1101AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F1101AIPWR - Rochester Electronics
Newburyport, MA, United States
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1101AIPWR - 024386-MSP430F1101AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1101AIPWR
024386-MSP430F1101AIPWR
Embedded - Embedded - Microcontrollers - MSP430F1101AIPWR 024386-MSP430F1101AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 024386-MSP430F1101AI PWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024386-MSP430F1101AIPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-26172-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26172-2-ND
Microcontrollers 296-26172-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26172-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26172-6-ND
Microcontrollers 296-26172-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26172-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26172-1-ND
Microcontrollers 296-26172-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Tssop-20; Product Range Texas Instruments - 26AJ7631 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Tssop-20; Product Range Texas Instruments
26AJ7631
Mcu, 16Bit, Msp430, 8Mhz, Tssop-20; Product Range Texas Instruments 26AJ7631
MCU, 16BIT, MSP430, 8MHZ, TSSOP-20; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:1KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, TSSOP-20; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:1KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F1101AIPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1101AIPWR
Microcontrollers MSP430F1101AIPWR
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F1101AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1101AIPWR
Microcontrollers MSP430F1101AIPWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1101AIPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1101AIPWR
Embedded - Microcontrollers MSP430F1101AIPWR
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1101AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1101AIPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1101AIPWR
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1101AIPWR
16-bit Microcontrollers - MCU MSP430F1101AIPWR
16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1101AIPWR 685-MSP430F1101AIPWR MSP430F1101AIPWR 024386-MSP430F1101AIPWR 296-26172-2-ND 26AJ7631 MSP430F1101AIPWR MSP430F1101AIPWR MSP430F1101AIPWR MSP430F1101AIPWR MSP430F1101AIPWR
Product Name MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 8MHz 1KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1101AIPWR Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Tssop-20; Product Range Texas Instruments Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers