Texas Instruments MSP430AFE232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 MSP430AFE232IPW

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 - MSP430AFE232IPW - Texas Instruments
Dallas, TX, United States
MSP430AFE232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24
MSP430AFE232IPW
MSP430AFE232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 MSP430AFE232IPW
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-28394-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28394-ND
Microcontrollers 296-28394-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE232IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE232IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE232IPW
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE232IPW
16-bit Microcontrollers - MCU MSP430AFE232IPW
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 - 815-MSP430AFE232IPW - Utmel Electronic Limited
Hong Kong, China
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85
815-MSP430AFE232IPW
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 815-MSP430AFE232IPW
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85

Supplier's Site
Microcontrollers - MSP430AFE232IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE232IPW
Microcontrollers MSP430AFE232IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430AFE232IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE232IPW
Embedded - Microcontrollers MSP430AFE232IPW
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE232IPW 296-28394-ND MSP430AFE232IPW MSP430AFE232IPW 815-MSP430AFE232IPW MSP430AFE232IPW MSP430AFE232IPW
Product Name MSP430AFE232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers