MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LQFP
16-bit Microcontrollers - MCU FLASH PROGRAMMABLE ULTRA LOW POWER
IC MCU 16BIT 48KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430A064IPM-ND | MSP430A064IPM | MSP430A064IPM | MSP430A064IPM | MSP430A064IPM |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 48 KB |