Texas Instruments MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIDGV

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F1111AIDGV - Texas Instruments
Dallas, TX, United States
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F1111AIDGV
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIDGV
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

Buy Now Datasheet
 - MSP430F1111AIDGV - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU - 685-MSP430F1111AIDGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU
685-MSP430F1111AIDGV
Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU 685-MSP430F1111AIDGV
16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 20-TVSOP, Industrial Product overview: MSP430F1111AIDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIDGV can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 20-TVSOP, Industrial Product overview: MSP430F1111AIDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIDGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-15782-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15782-5-ND
Microcontrollers 296-15782-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGV - 1227257-MSP430F1111AIDGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGV
1227257-MSP430F1111AIDGV
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGV 1227257-MSP430F1111AIDGV
Manufacturer: Texas Instruments Win Source Part Number: 1227257-MSP430F1111A IDGV Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227257-MSP430F1111AIDGV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1111AIDGV
16-bit Microcontrollers - MCU MSP430F1111AIDGV
16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

Buy Now Datasheet
Microcontrollers - MSP430F1111AIDGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1111AIDGV
Microcontrollers MSP430F1111AIDGV
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1111AIDGV MSP430F1111AIDGV 685-MSP430F1111AIDGV 296-15782-5-ND 1227257-MSP430F1111AIDGV MSP430F1111AIDGV MSP430F1111AIDGV
Product Name MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1111AIDGV 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details