The MSP430F147 is a 16-bit ultra-low-power microcontroller with 32 KB of Flash memory, 1 KB of RAM, a 12-bit ADC, two USARTs, and a hardware multiplier. It is available in a 64-pin LQFP package measuring 10 mm × 10 mm and operates over a temperature range of -40°C to 85°C. The device supports a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 280 µA at 1 MHz and 2.2 V, standby mode consumption of 1.6 µA, and off-mode RAM retention of 0.1 µA. Wakeup from standby takes less than 6 µs.
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227279-MSP430F147IP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
8MHz 16b MCU, 32KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F147IPMRG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F147IPMRG4
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F147IPMRG4 | 1227279-MSP430F147IPMRG4 | MSP430F147IPMRG4-ND | 685-MSP430F147IPMRG4 | MSP430F147IPMRG4 | MSP430F147IPMRG4 | MSP430F147IPMRG4 | MSP430F147IPMRG4 |
| Product Name | MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier | Embedded - Embedded - Microcontrollers - MSP430F147IPMRG4 | Microcontrollers | 8MHz 32KB 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | Other; A/D 8x12b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |