The LP3876ES-1.8/NOPB is a 3A fast ultra low-dropout linear regulator in a DDPAK/TO-263 package, designed for low-voltage microprocessor power supplies. It operates from a 2.5V to 7.0V input, provides a fixed 1.8V output with ±1.5% accuracy at room temperature, and maintains a dropout voltage of 800mV at full 3A load. The device includes an error flag output, shutdown mode with 1μA quiescent current, and thermal and overcurrent protection. It is rated for a junction temperature range of -40°C to +125°C. The package has five pins and supports remote sensing via the SENSE pin.
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 041154-LP3876ES-1.8/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 5mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
3A 1.8V LDO Voltage Regulator, 7V In, TO-263, SM Product overview: LP3876ES-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3876ES-1.8/NOP
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, CMOS, PSSO5
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, CMOS, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
IC REG LIN 1.8V 3A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3876ES-1.8/NOPB | 041154-LP3876ES-1.8/NOPB | 776-LP3876ES-1.8/NOPB | LP3876ES-1.8/NOPB | LP3876ES-1.8/NOPB-ND | LP3876ES-1.8/NOPB | LP3876ES-1.8/NOPB | LP3876ES-1.8/NOPB |
| Product Name | LP3876 3A Fast Ultra Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3876ES-1.8/NOPB | 3A 1.8V 7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220,DDPAK/TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263 | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | |||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |