Texas Instruments LP3871 0.8A Fast Ultra Low Dropout Linear Regulators LP3871EMP-3.3/NOPB

Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators - LP3871EMP-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators
LP3871EMP-3.3/NOPB
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators LP3871EMP-3.3/NOPB
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB - 140556-LP3871EMP-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB
140556-LP3871EMP-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB 140556-LP3871EMP-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140556-LP3871EMP-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 5mA to 15mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 140556-LP3871EMP-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3871EMP-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3871EMP-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3871EMP-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3871EMP-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3871EMP-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3871EMP-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3871EMP-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3871EMP-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3871EMP-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 7V LDO Voltage Regulator IC
776-LP3871EMP-3.3/NOPB
3.3V 800mA 7V LDO Voltage Regulator IC 776-LP3871EMP-3.3/NOPB
3.3V LDO Regulator, 800mA, 7V In, SOT-223, Power Good Product overview: LP3871EMP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3871EMP-3.3/NO PB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 7V In, SOT-223, Power Good Product overview: LP3871EMP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3871EMP-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3871EMP-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators

LP3871 0.8A Fast Ultra Low Dropout Linear Regulators

Supplier's Site Datasheet
 - LP3871EMP-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3871 0.8A Fast Ultra Low Dropout Linear Regulators

LP3871 0.8A Fast Ultra Low Dropout Linear Regulators

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3871EMP-3.3/NOPB
PMIC - Voltage Regulators - Linear LP3871EMP-3.3/NOPB
IC REG LIN 3.3V 800MA SOT223-5

IC REG LIN 3.3V 800MA SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3871EMP-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3871EMP-3.3/NOPB
Voltage Regulators - Linear LP3871EMP-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3871EMP-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3871EMP-3.3/NOPB
IC REG LIN 3.3V 800MA SOT223-5

IC REG LIN 3.3V 800MA SOT223-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3871EMP-3.3/NOPB
LDO Voltage Regulators LP3871EMP-3.3/NOPB
LDO Voltage Regulators 0.8A Low Dropout LDO

LDO Voltage Regulators 0.8A Low Dropout LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3871EMP-3.3/NOPB 140556-LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPBTR-ND 776-LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPB LP3871EMP-3.3/NOPB
Product Name LP3871 0.8A Fast Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3871EMP-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 800mA 7V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; SOT-223 Other; SOT-223-5 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data