Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Base Product Number: LP38690
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125 Product overview: LP38690SDX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
IC REG LINEAR 5V 1A 6WSON
IC REG LINEAR 5V 1A 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP38690SDX-5.0 | LP38690SDX-5.0-ND | LP38690SDX-5.0 | LP38690SDX-5.0 | LP38690SDX-5.0 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Package Type | Other; Tape & Reel (TR) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 10 volts | 10 volts | ? to 10 volts |