The LP38692-ADJ is a 1-A adjustable-output low-dropout CMOS linear regulator stable with ceramic capacitors, available in a 6-pin WSON package measuring 3.00 mm × 3.00 mm. It supports an input voltage range of 2.7 V to 10 V and an adjustable output voltage from 1.25 V to 9 V, with a typical dropout voltage of 450 mV at 1 A load current. The adjust pin voltage accuracy is 2.5% at 25°C, and ground pin current is 55 µA typical at full load. Thermal overload protection and foldback current limiting are integrated. The device operates from -40°C to +125°C and includes an enable pin for power control. The exposed thermal pad enhances heat dissipation when soldered to a copper plane.
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127578-LP38692SD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 9V
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
1A Adj LDO Voltage Regulator, 10V In, 2.5% Acc, SMT Product overview: LP38692SD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692SD-ADJ/NO
LDO Voltage Regulators 1A LDO W/ENABLE PIN
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38692SD-ADJ/NOPB | 127578-LP38692SD-ADJ/NOPB | LP38692SD-ADJ/NOPBTR-ND | 776-LP38692SD-ADJ/NOPB | LP38692SD-ADJ/NOPB | LP38692SD-ADJ/NOPB | LP38692SD-ADJ/NOPB | LP38692SD-ADJ/NOPB |
| Product Name | LP38692-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | PMIC - PMIC - Voltage Regulators - Linear - LP38692SD-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 10V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-223,WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||
| Output Voltage | 1.25 to 9 volts | 1.25 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |