Texas Instruments 500mA LDO Voltage Regulator IC LP38693-ADJEV

Description
TEXAS INSTRUMENTS LP38693-ADJEV EVALUATION BOARD, LP38693 500mA LDO VOLTAGE REGULATOR Product overview: LP38693-ADJEV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LP38693-ADJEV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TEXAS INSTRUMENTS LP38693-ADJEV EVALUATION BOARD, LP38693 500mA LDO VOLTAGE REGULATOR Product overview: LP38693-ADJEV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LP38693-ADJEV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA LDO Voltage Regulator IC
790-LP38693-ADJEV
500mA LDO Voltage Regulator IC 790-LP38693-ADJEV
TEXAS INSTRUMENTS LP38693-ADJEV EVALUATION BOARD, LP38693 500mA LDO VOLTAGE REGULATOR Product overview: LP38693-ADJEV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LP38693-ADJEV can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS LP38693-ADJEV EVALUATION BOARD, LP38693 500mA LDO VOLTAGE REGULATOR Product overview: LP38693-ADJEV from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LP38693-ADJEV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1020581-LP38693-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1020581-LP38693-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1020581-LP38693-ADJEV
Win Source Part Number: 1020581-LP38693-ADJE V Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Box Standard Package: 1 Voltage - Output: 1.25V ~ 9V Current - Output: 500mA Voltage - Input: 2.7V ~ 10V Supplied Contents: Board(s) Utilized IC / Part: LP38693 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Adjustable ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LP38693ADJEV Base Product Number: LP38693 RoHS Status: Not applicable

Win Source Part Number: 1020581-LP38693-ADJEV
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Box
Standard Package: 1
Voltage - Output: 1.25V ~ 9V
Current - Output: 500mA
Voltage - Input: 2.7V ~ 10V
Supplied Contents: Board(s)
Utilized IC / Part: LP38693
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: LP38693ADJEV
Base Product Number: LP38693
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 790-LP38693-ADJEV 1020581-LP38693-ADJEV
Product Name 500mA LDO Voltage Regulator IC Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data