1V FIXED POSITIVE REGULATOR, PDSO8, PLASTIC, SOP-8 Product overview: LP3879MR-1.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3879MR-1.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad
IC REG LIN 1V 800MA 8SO POWERPAD
IC REG LIN 1V 800MA 8SO POWERPAD
IC REG LIN 1V 800MA 8SO POWERPAD
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3879MR-1.0 | LP3879MR-1.0-ND | LP3879MR-1.0 | LP3879MR-1.0 | LP3879MR-1.0 | LP3879MR-1.0 | LP3879MR-1.0 |
| Product Name | 1V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 to ? volts | 1 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| Dropout Voltage | 0.4750 volts |