The LP38693SD-2.5/NOPB is a 500-mA low-dropout CMOS linear regulator with a fixed 2.5-V output, housed in a 6-pin WSON package with an exposed thermal pad measuring 3.00 mm × 3.00 mm. It operates over a 2.7-V to 10-V input range, maintains a typical dropout voltage of 250 mV at full load, and meets AEC-Q100 Grade 1 qualifications for operation from -40°C to 125°C. Output accuracy is ±2% at 25°C, with ground pin current of 55 µA at full load and 1-µA quiescent current in shutdown. The device includes thermal overload protection and foldback current limiting, and is stable with ceramic output capacitors.
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877917-LP38693SD-2.5
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP38693
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP38693SD25NOPB, LP38693SD-2.5/NOPBCT
2.5V 500mA LDO Regulator, 10V In, 55dB PSRR, 6-WSON Product overview: LP38693SD-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693SD-2.5/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
IC REG LINEAR 2.5V 500MA 6WSON
LDO Voltage Regulators 500mA LDO CMOS Linear Regs Stable
IC REG LINEAR 2.5V 500MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38693SD-2.5/NOPB | 877917-LP38693SD-2.5/NOPB | 776-LP38693SD-2.5/NOPB | LP38693SD-2.5/NOPBDKR-ND | LP38693SD-2.5/NOPB | LP38693SD-2.5/NOPB | LP38693SD-2.5/NOPB | LP38693SD-2.5/NOPB |
| Product Name | LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | PMIC - PMIC - Voltage Regulators - Linear - LP38693SD-2.5/NOPB | 2.5V 500mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223,WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |