Texas Instruments Low-Power 0.8A LDO Voltage Regulator IC LP3874ET-2.5

Description
0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3874ET-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3874ET-2.5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3874ET-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3874ET-2.5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 0.8A LDO Voltage Regulator IC
699-LP3874ET-2.5
Low-Power 0.8A LDO Voltage Regulator IC 699-LP3874ET-2.5
0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3874ET-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3874ET-2.5 can be used for catalog matching and distributor lookup.

0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3874ET-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3874ET-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP3874ET-2.5 - 1203486-LP3874ET-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3874ET-2.5
1203486-LP3874ET-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP3874ET-2.5 1203486-LP3874ET-2.5
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203486-LP3874ET-2.5 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203486-LP3874ET-2.5
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3874ET-2.5 1203486-LP3874ET-2.5
Product Name Low-Power 0.8A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3874ET-2.5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details