Manufacturer: Texas Instruments
Win Source Part Number: 1203420-LP38693SD-AD
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: LP38693-ADJ
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 9V
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): S-19243F00A-E8T1U; NCP565MNADJT2G; S-19243G00A-E8T1U;
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LP38693
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 55μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Adjustable LDO Regulator, 500mA, 1.25-9V, 10V In, PDSO6 Product overview: LP38693SD-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 9V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 9V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693SD-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1203420-LP38693SD-ADJ | LP38693SD-ADJTR-ND | 776-LP38693SD-ADJ | LP38693SD-ADJ | LP38693SD-ADJ | LP38693SD-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP38693SD-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 9V 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Special Features | Enable | Over Temperature | Enable | |||
| Output Voltage | 9 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | 1.25 volts |