500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Fixed Positive LDO Regulator, 1.8V, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
500-mA, 10-V, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: LP38693SD-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693SD-1.8/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1203416-LP38693SD-1.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LP38693
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 55μA
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
IC REG LINEAR 1.8V 500MA 6WSON
IC REG LINEAR 1.8V 500MA 6WSON
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPBDKR-ND | 776-LP38693SD-1.8/NOPB | 1203416-LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPB | LP38693SD-1.8/NOPB |
| Product Name | LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38693SD-1.8/NOPB | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
| Package Type | Other; SOT-223,WSON | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | Enable | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |