The LP3871ES-5.0 is a fast ultra-low dropout linear voltage regulator capable of delivering a guaranteed output current of 0.8A. It operates with an input supply voltage ranging from +2.5V to +7.0V and features an ultra-low dropout voltage, typically 240mV at 0.8A load current. The device has a low ground pin current of approximately 6mA at full load and a quiescent current of just 10nA in shutdown mode. Output voltage accuracy is specified at ±1.5% at room temperature and ±3.0% across all conditions. The LP3871ES-5.0 includes an error flag that indicates when the output voltage drops below 90% of its nominal value. It is available in a TO-263-5 package and is suitable for applications such as microprocessor power supplies, bus terminators, and battery-powered devices. The operating junction temperature range is from -40°C to +125°C, making it versatile for various environmental conditions.
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 071817-LP3871ES-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR FIXED LDO REG Product overview: LP3871ES-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3871ES-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3871ES-5.0 | 071817-LP3871ES-5.0 | 776-LP3871ES-5.0 | LP3871ES-5.0 | LP3871ES-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3871ES-5.0 | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; Bulk | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active |